Dynabrade, Inc. 50570 3"" (76 mm) Dia. Self-Generated Vacuum Right Angle Disc Sander 50570

Description
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.
Description
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

Suppliers

Company
Product
Description
Supplier Links
50570 3
Sunnyvale, CA, USA
50570 3"" (76 mm) Dia. Self-Generated Vacuum Right Angle Disc Sander
616026-50570
50570 3"" (76 mm) Dia. Self-Generated Vacuum Right Angle Disc Sander 616026-50570
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. Utilizes tool s exhaust to create strong vacuum suction. 1"" (25 mm) diameter vacuum port ready for connection to optional portable self-contained dust collection system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium). Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-50570
Product Name 50570 3"" (76 mm) Dia. Self-Generated Vacuum Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9227C - 7" Electronic Polisher-Sander - 9227C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
4
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details