Dynabrade, Inc. 52590 2"" (51 mm) Dia. Right Angle Disc Sander 52590

Description
* Includes 51345 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter disc pads, sold separately. * Features standard muffler for more compact design. Tool combines top efficiency with great value.
Datasheet
Description
* Includes 51345 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter disc pads, sold separately. * Features standard muffler for more compact design. Tool combines top efficiency with great value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52590 2
Sunnyvale, CA, USA
52590 2"" (51 mm) Dia. Right Angle Disc Sander
616026-52590
52590 2"" (51 mm) Dia. Right Angle Disc Sander 616026-52590
* Includes 51345 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter disc pads, sold separately. * Features standard muffler for more compact design. Tool combines top efficiency with great value.

* Includes 51345 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter disc pads, sold separately. * Features standard muffler for more compact design. Tool combines top efficiency with great value.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52590
Product Name 52590 2"" (51 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Extended Angle Sander - G3 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
GV5000 - 5" Disc Sander - GV5000 - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details