Dynabrade, Inc. 57926 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum 57926

Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56269 Vinyl-Face Pad.
Datasheet
Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56269 Vinyl-Face Pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57926 6
Sunnyvale, CA, USA
57926 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum
616026-57926
57926 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum 616026-57926
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56269 Vinyl-Face Pad.

* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56269 Vinyl-Face Pad.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57926
Product Name 57926 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander Kit - D26441K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Orbital Air Sander - 312A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Metal; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
LXOB01Z - 18V LXT® Lithium-Ion Cordless 5" Random Orbit Sander (Tool Only) - LXOB01Z - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
Electric Grinder/Polisher/Sander - 6066-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 6000 rpm
Power Source Electric Motor
View Details