Dynabrade, Inc. Dynabrade Right Angle Sander - 3 in DIA - 15,000 Max RPM .4 hp - 50561 50561

Description
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. 1-1/4"" (32 mm) diameter vacuum port ready for connection to external or central vacuum system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium) for cleaner, safer work environment. Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.
Description
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. 1-1/4"" (32 mm) diameter vacuum port ready for connection to external or central vacuum system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium) for cleaner, safer work environment. Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Right Angle Sander - 3 in DIA - 15,000 Max RPM .4 hp - 50561 - 616026-50561 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Right Angle Sander - 3 in DIA - 15,000 Max RPM .4 hp - 50561
616026-50561
Dynabrade Right Angle Sander - 3 in DIA - 15,000 Max RPM .4 hp - 50561 616026-50561
* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. 1-1/4"" (32 mm) diameter vacuum port ready for connection to external or central vacuum system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium) for cleaner, safer work environment. Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

* Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type Abrasive Discs * Dynabrade s Vacuum Disc Sander powers 3"" (76 mm) diameter Abrasive Discs, for efficient material removal on non-ferrous surfaces such as carbon fiber, fiberglass, painted aluminum and more. As tool is sanding, flexible Vacuum Shroud captures dust, debris and contaminants (including Hexavalent Chromium) to vacuum source - ensuring cleaner, safer workplace. This is an essential tool for aerospace, automotive, marine and transportation industries! * Each model includes 51346 Backing Pad, for 3"" (76 mm) diameter locking-type abrasive discs. 1-1/4"" (32 mm) diameter vacuum port ready for connection to external or central vacuum system. * Standard Shroud height of 1-1/2"" (38 mm) accommodates 3"" (76 mm) diameter bristle-type discs (sold separately). Standard Shroud may also be trimmed for customized applications. Vacuum Shroud constructed of high-quality clear urethane. Unique view -port allows operator to see edge of sanding disc, and offers optimum view of work surface. Flexible, non-marring Vacuum Shroud allows capture of dust, debris and contaminants (including Hexavalent Chromium) for cleaner, safer work environment. Vacuum Shroud angle of 6 degrees ensures ideal surface contact for maximum debris extraction. * Wick-Lube system extends gear life with simple lubrication.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-50561
Product Name Dynabrade Right Angle Sander - 3 in DIA - 15,000 Max RPM .4 hp - 50561
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
12V Cordless Polisher/Sander - G1621 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Orbital or Planetary Motion; Buffer
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details