Dynabrade, Inc. 59115 3"" (76 mm) Dia. HiVac Dynorbital-Spirit, Self-Generated Vacuum 59115

Description
* 3"" (76) diameter Self-Generated HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* 3"" (76) diameter Self-Generated HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59115 3
Sunnyvale, CA, USA
59115 3"" (76 mm) Dia. HiVac Dynorbital-Spirit, Self-Generated Vacuum
616026-59115
59115 3"" (76 mm) Dia. HiVac Dynorbital-Spirit, Self-Generated Vacuum 616026-59115
* 3"" (76) diameter Self-Generated HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* 3"" (76) diameter Self-Generated HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59115
Product Name 59115 3"" (76 mm) Dia. HiVac Dynorbital-Spirit, Self-Generated Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Orbital Air Sander - 312A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Metal; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
GV5010 - 5" Disc Sander - GV5010 - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 4500 rpm
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details