Dynabrade, Inc. 57927 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum 57927

Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56268 Hook-Face Pad.
Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56268 Hook-Face Pad.

Suppliers

Company
Product
Description
Supplier Links
57927 6
Sunnyvale, CA, USA
57927 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum
616026-57927
57927 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum 616026-57927
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56268 Hook-Face Pad.

* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 6"" Diameter 56268 Hook-Face Pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57927
Product Name 57927 6"" (152 mm) Dia. Dynabug ""Model T"" Orbital Sander, Non-Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9403 - 4" x 24" Belt Sander - 9403 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 11.0 amps
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details