Dynabrade, Inc. 58507 2-3/4"" (70 mm) W x 7"" (178 mm) L Dynabug II Orbital Sander, Non-Vacuum with Clips 58507

Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. * Compact size is ideal for all operators, including those with smaller hands. Engineered and tested to ensure less tool vibration than an competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. * Rectangular shape sands deep into corners, where round pads cannot reach. * Tool has specially designed pad base assembly with heavy-duty clips, for attaching optional abrasive sheets. Clips are designed for heavy-duty use. Ideal for highproduction workplaces. * Includes 56354 vinyl-face Sanding Pad, 68 mm wide x 175 mm long (approximately 2-3/4"" x 7""). Weight-mated pad screws directly to pad base assembly. Accepts abrasive sheets cut from 70 mm (2-3/4"") wide abrasive rolls. Four sheets of this width may also be cut from sheets 229 mm wide x 280 mm long (9"" x 11""). Abrasives are sold separately. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. * Compact size is ideal for all operators, including those with smaller hands. Engineered and tested to ensure less tool vibration than an competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. * Rectangular shape sands deep into corners, where round pads cannot reach. * Tool has specially designed pad base assembly with heavy-duty clips, for attaching optional abrasive sheets. Clips are designed for heavy-duty use. Ideal for highproduction workplaces. * Includes 56354 vinyl-face Sanding Pad, 68 mm wide x 175 mm long (approximately 2-3/4"" x 7""). Weight-mated pad screws directly to pad base assembly. Accepts abrasive sheets cut from 70 mm (2-3/4"") wide abrasive rolls. Four sheets of this width may also be cut from sheets 229 mm wide x 280 mm long (9"" x 11""). Abrasives are sold separately. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Suppliers

Company
Product
Description
Supplier Links
58507 2-3/4
Sunnyvale, CA, USA
58507 2-3/4"" (70 mm) W x 7"" (178 mm) L Dynabug II Orbital Sander, Non-Vacuum with Clips
616026-58507
58507 2-3/4"" (70 mm) W x 7"" (178 mm) L Dynabug II Orbital Sander, Non-Vacuum with Clips 616026-58507
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. * Compact size is ideal for all operators, including those with smaller hands. Engineered and tested to ensure less tool vibration than an competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. * Rectangular shape sands deep into corners, where round pads cannot reach. * Tool has specially designed pad base assembly with heavy-duty clips, for attaching optional abrasive sheets. Clips are designed for heavy-duty use. Ideal for highproduction workplaces. * Includes 56354 vinyl-face Sanding Pad, 68 mm wide x 175 mm long (approximately 2-3/4"" x 7""). Weight-mated pad screws directly to pad base assembly. Accepts abrasive sheets cut from 70 mm (2-3/4"") wide abrasive rolls. Four sheets of this width may also be cut from sheets 229 mm wide x 280 mm long (9"" x 11""). Abrasives are sold separately. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. * Compact size is ideal for all operators, including those with smaller hands. Engineered and tested to ensure less tool vibration than an competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. * Rectangular shape sands deep into corners, where round pads cannot reach. * Tool has specially designed pad base assembly with heavy-duty clips, for attaching optional abrasive sheets. Clips are designed for heavy-duty use. Ideal for highproduction workplaces. * Includes 56354 vinyl-face Sanding Pad, 68 mm wide x 175 mm long (approximately 2-3/4"" x 7""). Weight-mated pad screws directly to pad base assembly. Accepts abrasive sheets cut from 70 mm (2-3/4"") wide abrasive rolls. Four sheets of this width may also be cut from sheets 229 mm wide x 280 mm long (9"" x 11""). Abrasives are sold separately. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58507
Product Name 58507 2-3/4"" (70 mm) W x 7"" (178 mm) L Dynabug II Orbital Sander, Non-Vacuum with Clips
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Cyclone Central Vacuum-Ready Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details