Dynabrade, Inc. 57571 3-1/2"" (89 mm) Dia. Wet Dynorbital Supreme Random Orbital Sander, Deluxe 57571

Description
* Deluxe model includes 1/4"" (6 mm) diameter x 11' (3,353 mm) long water line and 1/4"" (6 mm) diameter x 10' (3,048 mm) long air line. Both are neatly contained in 3/4"" (19 mm) diameter overhose. * Includes adjustable water-feed valves at two locations: one near the water source connection and another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54311). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free finishes.
Description
* Deluxe model includes 1/4"" (6 mm) diameter x 11' (3,353 mm) long water line and 1/4"" (6 mm) diameter x 10' (3,048 mm) long air line. Both are neatly contained in 3/4"" (19 mm) diameter overhose. * Includes adjustable water-feed valves at two locations: one near the water source connection and another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54311). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free finishes.

Suppliers

Company
Product
Description
Supplier Links
57571 3-1/2
Sunnyvale, CA, USA
57571 3-1/2"" (89 mm) Dia. Wet Dynorbital Supreme Random Orbital Sander, Deluxe
616026-57571
57571 3-1/2"" (89 mm) Dia. Wet Dynorbital Supreme Random Orbital Sander, Deluxe 616026-57571
* Deluxe model includes 1/4"" (6 mm) diameter x 11' (3,353 mm) long water line and 1/4"" (6 mm) diameter x 10' (3,048 mm) long air line. Both are neatly contained in 3/4"" (19 mm) diameter overhose. * Includes adjustable water-feed valves at two locations: one near the water source connection and another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54311). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free finishes.

* Deluxe model includes 1/4"" (6 mm) diameter x 11' (3,353 mm) long water line and 1/4"" (6 mm) diameter x 10' (3,048 mm) long air line. Both are neatly contained in 3/4"" (19 mm) diameter overhose. * Includes adjustable water-feed valves at two locations: one near the water source connection and another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54311). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free finishes.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57571
Product Name 57571 3-1/2"" (89 mm) Dia. Wet Dynorbital Supreme Random Orbital Sander, Deluxe
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Cyclone Venturi Vacuum Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9218SB - 7" Disc Sander - 9218SB - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 4000 rpm
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details