Dynabrade, Inc. 58075 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Self-Generated Vacuum 58075

Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Ready for connection to optional portable self-contained dust collection systems. Has 1"" outside diameter vacuum port for easy vacuum hose connection. * Includes 56285 Hook-Face Vacuum Pad.
Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Ready for connection to optional portable self-contained dust collection systems. Has 1"" outside diameter vacuum port for easy vacuum hose connection. * Includes 56285 Hook-Face Vacuum Pad.

Suppliers

Company
Product
Description
Supplier Links
58075 4
Sunnyvale, CA, USA
58075 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Self-Generated Vacuum
616026-58075
58075 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Self-Generated Vacuum 616026-58075
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Ready for connection to optional portable self-contained dust collection systems. Has 1"" outside diameter vacuum port for easy vacuum hose connection. * Includes 56285 Hook-Face Vacuum Pad.

* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Ready for connection to optional portable self-contained dust collection systems. Has 1"" outside diameter vacuum port for easy vacuum hose connection. * Includes 56285 Hook-Face Vacuum Pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58075
Product Name 58075 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Self-Generated Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Angle Sander - G1 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
Electric Grinder/Polisher/Sander - 6066-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 6000 rpm
Power Source Electric Motor
View Details