Dynabrade, Inc. 50349 7"" (178 mm) Dia. Right Angle Disc Sander 50349

Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).
Datasheet
Description
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50349 7
Sunnyvale, CA, USA
50349 7"" (178 mm) Dia. Right Angle Disc Sander
616026-50349
50349 7"" (178 mm) Dia. Right Angle Disc Sander 616026-50349
* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).

* Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. * model includes 51151 Disc Pad Assembly (7"" diameter).

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-50349
Product Name 50349 7"" (178 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone Plain Non-Vacuum Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GV5010 - 5" Disc Sander - GV5010 - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 4500 rpm
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
DS20 20
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details