3M 3M 28513 Self-Generated Vacuum Pneumatic Random Orbit Sander - 3 in DIA - 12,000 RPM -.28 hp 60410013753

Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. Air Inlet Size: 1/4"" NPT Horse Power: .28 HP Maximum RPM: 12000
Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. Air Inlet Size: 1/4"" NPT Horse Power: .28 HP Maximum RPM: 12000

Suppliers

Company
Product
Description
Supplier Links
3M 28513 Self-Generated Vacuum Pneumatic Random Orbit Sander - 3 in DIA - 12,000 RPM -.28 hp - 051141-28513 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28513 Self-Generated Vacuum Pneumatic Random Orbit Sander - 3 in DIA - 12,000 RPM -.28 hp
051141-28513
3M 28513 Self-Generated Vacuum Pneumatic Random Orbit Sander - 3 in DIA - 12,000 RPM -.28 hp 051141-28513
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. Air Inlet Size: 1/4"" NPT Horse Power: .28 HP Maximum RPM: 12000

Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. Features 3M proprietary clean sanding system with improved filter bag Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. Air Inlet Size: 1/4"" NPT Horse Power: .28 HP Maximum RPM: 12000

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051141-28513
Product Name 3M 28513 Self-Generated Vacuum Pneumatic Random Orbit Sander - 3 in DIA - 12,000 RPM -.28 hp
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GA7911 - Angle Sander - GA7911 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
S4 4
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details