Dynabrade, Inc. 52541 2"" (51 mm) Dia. Right Angle Disc Sander 52541

Description
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.
Description
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.

Suppliers

Company
Product
Description
Supplier Links
52541 2
Sunnyvale, CA, USA
52541 2"" (51 mm) Dia. Right Angle Disc Sander
616026-52541
52541 2"" (51 mm) Dia. Right Angle Disc Sander 616026-52541
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.

* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52541
Product Name 52541 2"" (51 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Mini Surface Prep Sander - 3103XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
LXOB01 - 18V LXT® Lithium-Ion Cordless 5" Random Orbit Sander - LXOB01 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
S460V 4
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details