Dynabrade, Inc. 59117 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander 59117

Description
* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59117 3
Sunnyvale, CA, USA
59117 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander
616026-59117
59117 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander 616026-59117
* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * 1"" (25 mm) outside diameter vacuum port connects to an external vacuum source, such as a portable vacuum or central vac system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" (76 mm) diameter hook-face or meshstyle abrasive discs (sold separately). * 3/16"" (5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59117
Product Name 59117 3"" (76 mm) Dia. Central Vacuum HiVac Dynorbital-Spirit Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Extended Angle Sander - M2 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
BO5030 - 5" Random Orbit Sander - BO5030 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details