Dynabrade, Inc. 56859 6"" (152 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander 56859

Description
* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
56859 6
Sunnyvale, CA, USA
56859 6"" (152 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander
616026-56859
56859 6"" (152 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander 616026-56859
* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. 3/32"" (2.5 mm) diameter orbit. * Dynorbital Supreme models run at 12,000 RPM. Rotor utilizes five blades and produces more useable power. Composite rotor is stronger and has better lubricating qualities, enabling blades to last longer. * Composite base has integrated rubber over-mold creating a non-slip feel, as well as insulating from cold. The air motor is suspended by vibration-absorbing rubber rings (Patent No. 5,319,888) to minimize vibration. * Triple-sealed front double row balancer bearing (Patent No. 4,854,085) is guarded from sanding residue for long life and lower maintenance; easy replacement using 57098 Repair Kit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-56859
Product Name 56859 6"" (152 mm) Dia. Non-Vacuum Dynorbital Supreme Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

12V Cordless Belt Sander - G1811 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
GV5000 - 5" Disc Sander - GV5000 - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details
7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Wet Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details