Dynabrade, Inc. 51582 11"" (279 mm) Dia. Electric Random Orbital Sander, Non-Vacuum 51582

Description
* Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. * Double-insulated (Class II) housing, 8 ft. (2.44 m) flexible cord, and built-in tool rest. Flexible in cold. * Includes 11"" Dia. x 1/2"" thick Hook-Face Backing Pad (56231), Premium Foam Pad mounts with 5 Screws.
Description
* Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. * Double-insulated (Class II) housing, 8 ft. (2.44 m) flexible cord, and built-in tool rest. Flexible in cold. * Includes 11"" Dia. x 1/2"" thick Hook-Face Backing Pad (56231), Premium Foam Pad mounts with 5 Screws.

Suppliers

Company
Product
Description
Supplier Links
51582 11
Sunnyvale, CA, USA
51582 11"" (279 mm) Dia. Electric Random Orbital Sander, Non-Vacuum
616026-51582
51582 11"" (279 mm) Dia. Electric Random Orbital Sander, Non-Vacuum 616026-51582
* Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. * Double-insulated (Class II) housing, 8 ft. (2.44 m) flexible cord, and built-in tool rest. Flexible in cold. * Includes 11"" Dia. x 1/2"" thick Hook-Face Backing Pad (56231), Premium Foam Pad mounts with 5 Screws.

* Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. * Double-insulated (Class II) housing, 8 ft. (2.44 m) flexible cord, and built-in tool rest. Flexible in cold. * Includes 11"" Dia. x 1/2"" thick Hook-Face Backing Pad (56231), Premium Foam Pad mounts with 5 Screws.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-51582
Product Name 51582 11"" (279 mm) Dia. Electric Random Orbital Sander, Non-Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Mini Surface Prep Sander - 3103XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9920 - 3" x 24" Belt Sander - 9920 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details