Dynabrade, Inc. 58508 3-1/4"" W x 5"" L (82 mm x 127 mm) Dynabug II Orbital Sander Mesh Abrasive System, Self-Gen. Vacuum 58508

Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 58504 Dynabug II (Self-generated Vacuum), 56319 Vacuum Pad (8 holes, hook-face), 'bag-in-bag' vacuum system, extra disposable vacuum bags and scratch-proof belt strap. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 58504 Dynabug II (Self-generated Vacuum), 56319 Vacuum Pad (8 holes, hook-face), 'bag-in-bag' vacuum system, extra disposable vacuum bags and scratch-proof belt strap. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Suppliers

Company
Product
Description
Supplier Links
58508 3-1/4
Sunnyvale, CA, USA
58508 3-1/4"" W x 5"" L (82 mm x 127 mm) Dynabug II Orbital Sander Mesh Abrasive System, Self-Gen. Vacuum
616026-58508
58508 3-1/4"" W x 5"" L (82 mm x 127 mm) Dynabug II Orbital Sander Mesh Abrasive System, Self-Gen. Vacuum 616026-58508
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 58504 Dynabug II (Self-generated Vacuum), 56319 Vacuum Pad (8 holes, hook-face), 'bag-in-bag' vacuum system, extra disposable vacuum bags and scratch-proof belt strap. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 58504 Dynabug II (Self-generated Vacuum), 56319 Vacuum Pad (8 holes, hook-face), 'bag-in-bag' vacuum system, extra disposable vacuum bags and scratch-proof belt strap. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58508
Product Name 58508 3-1/4"" W x 5"" L (82 mm x 127 mm) Dynabug II Orbital Sander Mesh Abrasive System, Self-Gen. Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Heavy Duty Air Angle Sander - 313A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6030 - 6" Random Orbit Sander - BO6030 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 2.7 amps
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details