Dynabrade, Inc. 59044 6"" (152 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander 59044

Description
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Description
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Datasheet
Datasheet Summary
Powered by GS/AI

The 59044 6" (152 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and features a .25 hp (186 W) air motor, providing efficient power with a low air consumption rate of 14 SCFM (396 LPM). The tool is equipped with a 3/32" (2.5 mm) orbit, suitable for ultra-fine sanding applications. This model includes a low-profile, premium urethane weight-mated sanding pad and a comfort platform that enhances operator comfort and reduces exposure to cold air exhaust. The throttle lever is designed to recess into the housing grip, minimizing pressure points on the operator's palm. The sander also features a speed control for easy regulation of tool speed and a high-quality double row pad bearing, which is protected by a unique V-Seal to improve bearing life and reduce vibration. The Dynorbital-Spirit sander is compatible with a drop-in motor for easy maintenance and has a vacuum capability for efficient dust extraction. It is important to note that the tool should not be used in potentially explosive atmospheres and requires proper air supply and maintenance to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The 59044 6" (152 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and features a .25 hp (186 W) air motor, providing efficient power with a low air consumption rate of 14 SCFM (396 LPM). The tool is equipped with a 3/32" (2.5 mm) orbit, suitable for ultra-fine sanding applications. This model includes a low-profile, premium urethane weight-mated sanding pad and a comfort platform that enhances operator comfort and reduces exposure to cold air exhaust. The throttle lever is designed to recess into the housing grip, minimizing pressure points on the operator's palm. The sander also features a speed control for easy regulation of tool speed and a high-quality double row pad bearing, which is protected by a unique V-Seal to improve bearing life and reduce vibration. The Dynorbital-Spirit sander is compatible with a drop-in motor for easy maintenance and has a vacuum capability for efficient dust extraction. It is important to note that the tool should not be used in potentially explosive atmospheres and requires proper air supply and maintenance to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
59044 6
Sunnyvale, CA, USA
59044 6"" (152 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander
616026-59044
59044 6"" (152 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander 616026-59044
* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

* Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator's palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59044
Product Name 59044 6"" (152 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cyclone Central Vacuum-Ready Random Orbital Sander -  - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
5" Low Profile Random Orbit Sander - D26456 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.5 amps
View Details
4
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details