Dynabrade, Inc. 59109 3"" (76 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander 59109

Description
* Includes low profile, premium urethane weight-mated sanding pad. Grey lever identifies 3/16"" (5 mm) dia. orbit, used for general sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Description
* Includes low profile, premium urethane weight-mated sanding pad. Grey lever identifies 3/16"" (5 mm) dia. orbit, used for general sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
Datasheet
Datasheet Summary
Powered by GS/AI

The 59109 3" (76 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and features a .25 hp (186 W) air motor, which utilizes a floating rotor with five blades for enhanced power efficiency. The tool requires an air supply of 90 PSIG (6.2 Bar) and consumes 14 SCFM (396 LPM) of air. This model includes a low-profile, premium urethane weight-mated sanding pad and is equipped with a comfort platform that provides additional support and insulation against cold air exhaust. The throttle lever is designed to recess into the housing grip, minimizing pressure points on the operator's palm. The sander also features a speed control for easy regulation of tool speed and a unique V-Seal that protects the double row pad bearing, improving its life and reducing vibration. The Dynorbital-Spirit sander is compatible with vacuum systems, making it suitable for applications where dust extraction is necessary. Regular maintenance is facilitated by easily changeable muffler elements and the availability of a drop-in motor to reduce downtime. This tool is not intended for use in potentially explosive atmospheres and should be operated in accordance with safety guidelines.

Datasheet Summary
Powered by GS/AI

The 59109 3" (76 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander is designed for sanding and finishing a variety of materials, including wood, metal, plastic, and composites. It operates at a maximum speed of 12,000 RPM and features a .25 hp (186 W) air motor, which utilizes a floating rotor with five blades for enhanced power efficiency. The tool requires an air supply of 90 PSIG (6.2 Bar) and consumes 14 SCFM (396 LPM) of air. This model includes a low-profile, premium urethane weight-mated sanding pad and is equipped with a comfort platform that provides additional support and insulation against cold air exhaust. The throttle lever is designed to recess into the housing grip, minimizing pressure points on the operator's palm. The sander also features a speed control for easy regulation of tool speed and a unique V-Seal that protects the double row pad bearing, improving its life and reducing vibration. The Dynorbital-Spirit sander is compatible with vacuum systems, making it suitable for applications where dust extraction is necessary. Regular maintenance is facilitated by easily changeable muffler elements and the availability of a drop-in motor to reduce downtime. This tool is not intended for use in potentially explosive atmospheres and should be operated in accordance with safety guidelines.

Suppliers

Company
Product
Description
Supplier Links
59109 3
Sunnyvale, CA, USA
59109 3"" (76 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander
616026-59109
59109 3"" (76 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander 616026-59109
* Includes low profile, premium urethane weight-mated sanding pad. Grey lever identifies 3/16"" (5 mm) dia. orbit, used for general sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

* Includes low profile, premium urethane weight-mated sanding pad. Grey lever identifies 3/16"" (5 mm) dia. orbit, used for general sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power - True 12,000 RPM air motor. Floating rotor utilizes five blades, producing more usable power (.25 hp/186 W). High-strength, composite rotor has better lubricating qualities, allowing blades to last longer. Less air (14 SCFM/396 LPM) is used more efficiently to maintain maximum power. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools! * Throttle lever recesses into housing grip when depressed, eliminating pressure-point on operator s palm. Dynorbital-Spirit lever is made from composite material to insulate against cold air. Lever is color-coded to designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding applications. Precision one-piece motor shaft and counterbalance. High-quality Double Row Pad Bearing, protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59109
Product Name 59109 3"" (76 mm) Dia. Central Vacuum Dynorbital-Spirit Random Orbital Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9227CY - 7" Electronic Sander-Polisher - 9227CY - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
Random Orbit Palm Sander - XT302000 - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details