Dynabrade, Inc. 59119 3"" (76 mm) Dia. HiVac Dynorbital-Spirit Mesh Abrasive System, Self-Generated Vacuum 59119

Description
* 3"" HiVac Dynorbital-Spirit Mesh Abrasive System efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * Includes 59116 HiVac Dynorbital-Spirit, 56144 Vacuum Pad (3"" dia., short hook-face, medium density), Bag-in-bag vacuum system, extra disposable vacuum bags and scratch-proof belt strap. 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* 3"" HiVac Dynorbital-Spirit Mesh Abrasive System efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * Includes 59116 HiVac Dynorbital-Spirit, 56144 Vacuum Pad (3"" dia., short hook-face, medium density), Bag-in-bag vacuum system, extra disposable vacuum bags and scratch-proof belt strap. 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
59119 3
Sunnyvale, CA, USA
59119 3"" (76 mm) Dia. HiVac Dynorbital-Spirit Mesh Abrasive System, Self-Generated Vacuum
616026-59119
59119 3"" (76 mm) Dia. HiVac Dynorbital-Spirit Mesh Abrasive System, Self-Generated Vacuum 616026-59119
* 3"" HiVac Dynorbital-Spirit Mesh Abrasive System efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * Includes 59116 HiVac Dynorbital-Spirit, 56144 Vacuum Pad (3"" dia., short hook-face, medium density), Bag-in-bag vacuum system, extra disposable vacuum bags and scratch-proof belt strap. 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* 3"" HiVac Dynorbital-Spirit Mesh Abrasive System efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated to tool, ensuring low vibration and smooth finishes. Tool weight of 1.3 pounds (0.6 kg) minimizes operator fatigue. * Innovative V-Seal protects double row balancer bearing from sanding residue for longer tool life. Unique Top Hat seal protects front motor bearing from contaminants while maintaining bearing lubrication. * Vacuums directly through the tool's exhaust, with 1"" vacuum port connected to optional portable dust collection system. Includes 56144 Vacuum Sanding Pad (3 holes, medium density hook-face). Pad accepts 3"" diameter hook-face or mesh-style abrasive discs (sold separately). * Includes 59116 HiVac Dynorbital-Spirit, 56144 Vacuum Pad (3"" dia., short hook-face, medium density), Bag-in-bag vacuum system, extra disposable vacuum bags and scratch-proof belt strap. 3/32"" (2.5) diameter orbit. * Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-59119
Product Name 59119 3"" (76 mm) Dia. HiVac Dynorbital-Spirit Mesh Abrasive System, Self-Generated Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
Orbital Air Sander - 312A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Metal; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
GV7000C - 7" Disc Sander - GV7000C - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 2500 to 4700 rpm
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details