3M 3M 1 1/4 in - Non Vacuum - Pneumatic Nib Removal Sander 03125 60430050876

Description
This tool is designed for use in AOEM paint shop applications for sanding nibs or defects on the clear coat used with Trizact Finesse-it film disc 466LA. It provides very uniform sanding scratches with a superior finish leaving the surface ready for buffing application as next steps. Works in a tight area to provide uniform finishes leaving surfaces ready for buffing applications. Light weight easy-grip right angle tool Precise speed control Air Inlet Size: 1/4"" NPT Horse Power: .067 HP Maximum RPM: 7500
Description
This tool is designed for use in AOEM paint shop applications for sanding nibs or defects on the clear coat used with Trizact Finesse-it film disc 466LA. It provides very uniform sanding scratches with a superior finish leaving the surface ready for buffing application as next steps. Works in a tight area to provide uniform finishes leaving surfaces ready for buffing applications. Light weight easy-grip right angle tool Precise speed control Air Inlet Size: 1/4"" NPT Horse Power: .067 HP Maximum RPM: 7500

Suppliers

Company
Product
Description
Supplier Links
3M 1 1/4 in - Non Vacuum - Pneumatic Nib Removal Sander 03125 - 051111-60536 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1 1/4 in - Non Vacuum - Pneumatic Nib Removal Sander 03125
051111-60536
3M 1 1/4 in - Non Vacuum - Pneumatic Nib Removal Sander 03125 051111-60536
This tool is designed for use in AOEM paint shop applications for sanding nibs or defects on the clear coat used with Trizact Finesse-it film disc 466LA. It provides very uniform sanding scratches with a superior finish leaving the surface ready for buffing application as next steps. Works in a tight area to provide uniform finishes leaving surfaces ready for buffing applications. Light weight easy-grip right angle tool Precise speed control Air Inlet Size: 1/4"" NPT Horse Power: .067 HP Maximum RPM: 7500

This tool is designed for use in AOEM paint shop applications for sanding nibs or defects on the clear coat used with Trizact Finesse-it film disc 466LA. It provides very uniform sanding scratches with a superior finish leaving the surface ready for buffing application as next steps. Works in a tight area to provide uniform finishes leaving surfaces ready for buffing applications. Light weight easy-grip right angle tool Precise speed control Air Inlet Size: 1/4"" NPT Horse Power: .067 HP Maximum RPM: 7500

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051111-60536
Product Name 3M 1 1/4 in - Non Vacuum - Pneumatic Nib Removal Sander 03125
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
Geared Orbital Air Sander - 328B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
PV7001C - 7" Vertical Polisher - PV7001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 7.9 amps
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details