Dynabrade, Inc. 51820 2"" (51 mm) Dia. Right Angle Disc Sander 51820

Description
* Includes 51344 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter pads, sold separately. * Optional safety-lock lever available.
Datasheet
Description
* Includes 51344 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter pads, sold separately. * Optional safety-lock lever available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
51820 2
Sunnyvale, CA, USA
51820 2"" (51 mm) Dia. Right Angle Disc Sander
616026-51820
51820 2"" (51 mm) Dia. Right Angle Disc Sander 616026-51820
* Includes 51344 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter pads, sold separately. * Optional safety-lock lever available.

* Includes 51344 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter pads, sold separately. * Optional safety-lock lever available.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-51820
Product Name 51820 2"" (51 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Central Vacuum-Ready Random Orbital Sander - ARO Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9227CY - 7" Electronic Sander-Polisher - 9227CY - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
DS10 10
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details