Dynabrade, Inc. 52597 7"" (178 mm) Dia. Right Angle Disc Sander, Central Vacuum 52597

Description
* 7"" Dia., 1.3 hp, Right Angle Disc Sander with unique Vacuum Shroud captures most contaminants. This Central Vacuum Model (52597) runs free at 6,000 RPM and has a 5/8""-11 Male Spindle Thread. 1-1/4"" diameter Swivel Cuff (96004) improves maneuverability. Tool includes Vibration Dampening Side Handle (53134) for left or right hand use. * Vacuum Shroud captures airborne contaminants such as Hexavalent Chromium. An essential tool for nuclear plants, aerospace, wind energy, and marine markets. For use on non-ferrous surfaces such as Carbon Fiber, Composites, Fiberglass, Turbine Blades, more. * Tool accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. Includes 51151 Backing Pad, which is 7"" (178 mm) in diameter, and flange w/nut. Lightweight non-marring Vacuum Shroud is constructed of high-quality clear urethane. 3/4"" (19 mm) high Shroud Brush (02342) assists in capture of airborne contaminants. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Shroud has View-Port which allows operator to see abrasive disc and work surface. Quiet, robust 1.3 hp (970 W) air motor is governor-controlled to maintain consistent RPM under load. * Convenient Spindle Lock allows quick and easy changing of backing pad or abrasive. Wick-Lube System extends gear life with regular lubrication. Gear Oil (95848) & Gear Oil Gun (95541) included with tool, and also sold separately.
Description
* 7"" Dia., 1.3 hp, Right Angle Disc Sander with unique Vacuum Shroud captures most contaminants. This Central Vacuum Model (52597) runs free at 6,000 RPM and has a 5/8""-11 Male Spindle Thread. 1-1/4"" diameter Swivel Cuff (96004) improves maneuverability. Tool includes Vibration Dampening Side Handle (53134) for left or right hand use. * Vacuum Shroud captures airborne contaminants such as Hexavalent Chromium. An essential tool for nuclear plants, aerospace, wind energy, and marine markets. For use on non-ferrous surfaces such as Carbon Fiber, Composites, Fiberglass, Turbine Blades, more. * Tool accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. Includes 51151 Backing Pad, which is 7"" (178 mm) in diameter, and flange w/nut. Lightweight non-marring Vacuum Shroud is constructed of high-quality clear urethane. 3/4"" (19 mm) high Shroud Brush (02342) assists in capture of airborne contaminants. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Shroud has View-Port which allows operator to see abrasive disc and work surface. Quiet, robust 1.3 hp (970 W) air motor is governor-controlled to maintain consistent RPM under load. * Convenient Spindle Lock allows quick and easy changing of backing pad or abrasive. Wick-Lube System extends gear life with regular lubrication. Gear Oil (95848) & Gear Oil Gun (95541) included with tool, and also sold separately.

Suppliers

Company
Product
Description
Supplier Links
52597 7
Sunnyvale, CA, USA
52597 7"" (178 mm) Dia. Right Angle Disc Sander, Central Vacuum
616026-52597
52597 7"" (178 mm) Dia. Right Angle Disc Sander, Central Vacuum 616026-52597
* 7"" Dia., 1.3 hp, Right Angle Disc Sander with unique Vacuum Shroud captures most contaminants. This Central Vacuum Model (52597) runs free at 6,000 RPM and has a 5/8""-11 Male Spindle Thread. 1-1/4"" diameter Swivel Cuff (96004) improves maneuverability. Tool includes Vibration Dampening Side Handle (53134) for left or right hand use. * Vacuum Shroud captures airborne contaminants such as Hexavalent Chromium. An essential tool for nuclear plants, aerospace, wind energy, and marine markets. For use on non-ferrous surfaces such as Carbon Fiber, Composites, Fiberglass, Turbine Blades, more. * Tool accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. Includes 51151 Backing Pad, which is 7"" (178 mm) in diameter, and flange w/nut. Lightweight non-marring Vacuum Shroud is constructed of high-quality clear urethane. 3/4"" (19 mm) high Shroud Brush (02342) assists in capture of airborne contaminants. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Shroud has View-Port which allows operator to see abrasive disc and work surface. Quiet, robust 1.3 hp (970 W) air motor is governor-controlled to maintain consistent RPM under load. * Convenient Spindle Lock allows quick and easy changing of backing pad or abrasive. Wick-Lube System extends gear life with regular lubrication. Gear Oil (95848) & Gear Oil Gun (95541) included with tool, and also sold separately.

* 7"" Dia., 1.3 hp, Right Angle Disc Sander with unique Vacuum Shroud captures most contaminants. This Central Vacuum Model (52597) runs free at 6,000 RPM and has a 5/8""-11 Male Spindle Thread. 1-1/4"" diameter Swivel Cuff (96004) improves maneuverability. Tool includes Vibration Dampening Side Handle (53134) for left or right hand use. * Vacuum Shroud captures airborne contaminants such as Hexavalent Chromium. An essential tool for nuclear plants, aerospace, wind energy, and marine markets. For use on non-ferrous surfaces such as Carbon Fiber, Composites, Fiberglass, Turbine Blades, more. * Tool accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. Includes 51151 Backing Pad, which is 7"" (178 mm) in diameter, and flange w/nut. Lightweight non-marring Vacuum Shroud is constructed of high-quality clear urethane. 3/4"" (19 mm) high Shroud Brush (02342) assists in capture of airborne contaminants. * Includes Conductive Hose & Cuffs, to shield operator from electrostatic discharge (ESD). Shroud has View-Port which allows operator to see abrasive disc and work surface. Quiet, robust 1.3 hp (970 W) air motor is governor-controlled to maintain consistent RPM under load. * Convenient Spindle Lock allows quick and easy changing of backing pad or abrasive. Wick-Lube System extends gear life with regular lubrication. Gear Oil (95848) & Gear Oil Gun (95541) included with tool, and also sold separately.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52597
Product Name 52597 7"" (178 mm) Dia. Right Angle Disc Sander, Central Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
12V Cordless Belt Sander - G1811 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
9741 - Wheel Sander - 9741 - Makita USA, Inc.
Specs
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
Rotary Speed 3500 rpm
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details