Dynabrade, Inc. 58416 5"" (127 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Self-Generated Vacuum 58416

Description
* Self-generated vacuum models are ready for connection to optional portable dust collection system. Vacuum port accepts 1-1/4"" (32 mm) diameter hose cuff for increased vacuum flow (no overskirt shroud is included). Not recommended for use with external or central vacuum system * Model is 12,000 RPM. Pads have 5/16""-24 male spindle. * 3/8"" (10 mm) diameter orbit for general sanding.
Datasheet
Description
* Self-generated vacuum models are ready for connection to optional portable dust collection system. Vacuum port accepts 1-1/4"" (32 mm) diameter hose cuff for increased vacuum flow (no overskirt shroud is included). Not recommended for use with external or central vacuum system * Model is 12,000 RPM. Pads have 5/16""-24 male spindle. * 3/8"" (10 mm) diameter orbit for general sanding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58416 5
Sunnyvale, CA, USA
58416 5"" (127 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Self-Generated Vacuum
616026-58416
58416 5"" (127 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Self-Generated Vacuum 616026-58416
* Self-generated vacuum models are ready for connection to optional portable dust collection system. Vacuum port accepts 1-1/4"" (32 mm) diameter hose cuff for increased vacuum flow (no overskirt shroud is included). Not recommended for use with external or central vacuum system * Model is 12,000 RPM. Pads have 5/16""-24 male spindle. * 3/8"" (10 mm) diameter orbit for general sanding.

* Self-generated vacuum models are ready for connection to optional portable dust collection system. Vacuum port accepts 1-1/4"" (32 mm) diameter hose cuff for increased vacuum flow (no overskirt shroud is included). Not recommended for use with external or central vacuum system * Model is 12,000 RPM. Pads have 5/16""-24 male spindle. * 3/8"" (10 mm) diameter orbit for general sanding.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58416
Product Name 58416 5"" (127 mm) Dia. Two-Hand Dynorbital Random Orbital Sander, Self-Generated Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
Low Speed Angle Grinder - RA5-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 5500 rpm
Power Source Air
View Details
Random Orbit Palm Sander - XT302000 - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details