Dynabrade, Inc. 57923 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Non-Vacuum 57923

Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 57998, 4-1/4"" x 4-1/2"", Quarter-Sheet Hook-Face Pad.
Datasheet
Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 57998, 4-1/4"" x 4-1/2"", Quarter-Sheet Hook-Face Pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57923 4
Sunnyvale, CA, USA
57923 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Non-Vacuum
616026-57923
57923 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Non-Vacuum 616026-57923
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 57998, 4-1/4"" x 4-1/2"", Quarter-Sheet Hook-Face Pad.

* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Includes 57998, 4-1/4"" x 4-1/2"", Quarter-Sheet Hook-Face Pad.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57923
Product Name 57923 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Non-Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GV7000C - 7" Disc Sander - GV7000C - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 2500 to 4700 rpm
View Details
5" Random Orbit Sander Kit - D26451K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Disc Sander, Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details