Dynabrade, Inc. 52454 7"" (178 mm) Dia. Vertical Disc Sander 52454

Description
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.
Description
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.

Suppliers

Company
Product
Description
Supplier Links
52454 7
Sunnyvale, CA, USA
52454 7"" (178 mm) Dia. Vertical Disc Sander
616026-52454
52454 7"" (178 mm) Dia. Vertical Disc Sander 616026-52454
* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.

* Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52454
Product Name 52454 7"" (178 mm) Dia. Vertical Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" Random Orbit Sander Kit - D26451K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Vacuum-ready Random Orbital Air Sander - 4151 & 4152 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9227CY - 7" Electronic Sander-Polisher - 9227CY - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details