Dynabrade, Inc. 57928 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum 57928

Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56286,4-1/4"" x 4-1/2"", Vinyl-Face Vacuum Pad.
Datasheet
Description
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56286,4-1/4"" x 4-1/2"", Vinyl-Face Vacuum Pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
57928 4
Sunnyvale, CA, USA
57928 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum
616026-57928
57928 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum 616026-57928
* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56286,4-1/4"" x 4-1/2"", Vinyl-Face Vacuum Pad.

* 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM at 90 PSIG. Can be run by as little as 3 horsepower compressor. * Low maintenance easy to repair. Turbine-style vaneless air motor needs no oil! * Easy interchangeable sanding pads. Uses reattachable and PSA (adhesive-backed) abrasive sheets and discs; coated and non-woven nylon. * Has 1"" outside diameter vacuum port for easy central vacuum connection. * Includes 56286,4-1/4"" x 4-1/2"", Vinyl-Face Vacuum Pad.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57928
Product Name 57928 4"" W x 4-1/2"" L (102 mm x 114 mm) Dynabug ""Model T"" Orbital Sander, Central Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Twin-Piston Straight-Line Air Sander - 315 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Plastics or Composites
Type Sanders; Surface / Conveyor; Vibratory / Oscillatory
Mounting Handheld
View Details
9741 - Wheel Sander - 9741 - Makita USA, Inc.
Specs
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
Rotary Speed 3500 rpm
View Details
1/4 Sheet Palm Grip Sander Kit - D26441K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Belt Sander,Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details