Dynabrade, Inc. 58041 11"" (279 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum 58041

Description
* Powerful .45 hp air motor runs at 950 RPM, for aggressive material removal. * Extra-large 11"" diameter sanding area allows operator to cover more area in less time, leveling substrates and removing filler material with ease and efficiency. Useful for manufacturers of large transportation, emergency vehicles, solid surface fabricators, swimming pool manufacturers, marine original equipment manufacturers, marine repair facilities and more. * Unique epicycloidal pad motion generates torque-enhanced power, for consistent material removal. Tool features long handle design for easy two-handed control. Operator comfort is enhanced, especially when working in vertical positions. Includes weight-mated sanding pad for reduced vibration levels * Speed control lever is conveniently located for easy thumb adjustment. Insulated tool housing reduces cold air transmission to the hand. Safety-lock throttle lever prevents accidental start-up of tool. * For use with O-style abrasive discs, which allow dust to be drawn up through pad holes. Includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Vacuum shroud has 1-1/4"" diameter port, for connection to external vacuum system.
Datasheet
Description
* Powerful .45 hp air motor runs at 950 RPM, for aggressive material removal. * Extra-large 11"" diameter sanding area allows operator to cover more area in less time, leveling substrates and removing filler material with ease and efficiency. Useful for manufacturers of large transportation, emergency vehicles, solid surface fabricators, swimming pool manufacturers, marine original equipment manufacturers, marine repair facilities and more. * Unique epicycloidal pad motion generates torque-enhanced power, for consistent material removal. Tool features long handle design for easy two-handed control. Operator comfort is enhanced, especially when working in vertical positions. Includes weight-mated sanding pad for reduced vibration levels * Speed control lever is conveniently located for easy thumb adjustment. Insulated tool housing reduces cold air transmission to the hand. Safety-lock throttle lever prevents accidental start-up of tool. * For use with O-style abrasive discs, which allow dust to be drawn up through pad holes. Includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Vacuum shroud has 1-1/4"" diameter port, for connection to external vacuum system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58041 11
Sunnyvale, CA, USA
58041 11"" (279 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum
616026-58041
58041 11"" (279 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum 616026-58041
* Powerful .45 hp air motor runs at 950 RPM, for aggressive material removal. * Extra-large 11"" diameter sanding area allows operator to cover more area in less time, leveling substrates and removing filler material with ease and efficiency. Useful for manufacturers of large transportation, emergency vehicles, solid surface fabricators, swimming pool manufacturers, marine original equipment manufacturers, marine repair facilities and more. * Unique epicycloidal pad motion generates torque-enhanced power, for consistent material removal. Tool features long handle design for easy two-handed control. Operator comfort is enhanced, especially when working in vertical positions. Includes weight-mated sanding pad for reduced vibration levels * Speed control lever is conveniently located for easy thumb adjustment. Insulated tool housing reduces cold air transmission to the hand. Safety-lock throttle lever prevents accidental start-up of tool. * For use with O-style abrasive discs, which allow dust to be drawn up through pad holes. Includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Vacuum shroud has 1-1/4"" diameter port, for connection to external vacuum system.

* Powerful .45 hp air motor runs at 950 RPM, for aggressive material removal. * Extra-large 11"" diameter sanding area allows operator to cover more area in less time, leveling substrates and removing filler material with ease and efficiency. Useful for manufacturers of large transportation, emergency vehicles, solid surface fabricators, swimming pool manufacturers, marine original equipment manufacturers, marine repair facilities and more. * Unique epicycloidal pad motion generates torque-enhanced power, for consistent material removal. Tool features long handle design for easy two-handed control. Operator comfort is enhanced, especially when working in vertical positions. Includes weight-mated sanding pad for reduced vibration levels * Speed control lever is conveniently located for easy thumb adjustment. Insulated tool housing reduces cold air transmission to the hand. Safety-lock throttle lever prevents accidental start-up of tool. * For use with O-style abrasive discs, which allow dust to be drawn up through pad holes. Includes 56231 Hook-Face Sanding Pad, for abrasive discs 11-1/4"" in diameter. Vacuum shroud has 1-1/4"" diameter port, for connection to external vacuum system.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58041
Product Name 58041 11"" (279 mm) Dia. Two-Hand Gear-Driven Sander, Central Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9403 - 4" x 24" Belt Sander - 9403 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 11.0 amps
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details