Dynabrade, Inc. 58441 5"" (127 mm) Dia. Two-Hand Gear-Driven Sander, Non-Vacuum 58441

Description
* Unique epicycloidal sanding action allows aggressive removal of material. Applications include removal and leveling of large amounts of filler materials such as glue or epoxy; leveling small welds; removing coatings. For use on materials including metal, solid surfaces, wood and fiberglass. * Ergonomically designed for low vibration and reduced sound levels. * Excellent comfort and control, especially when working on vertical sides or large tabletops. * Long handle allows for two-hand support of tool. * Includes low profile, premium urethane sanding pad.
Description
* Unique epicycloidal sanding action allows aggressive removal of material. Applications include removal and leveling of large amounts of filler materials such as glue or epoxy; leveling small welds; removing coatings. For use on materials including metal, solid surfaces, wood and fiberglass. * Ergonomically designed for low vibration and reduced sound levels. * Excellent comfort and control, especially when working on vertical sides or large tabletops. * Long handle allows for two-hand support of tool. * Includes low profile, premium urethane sanding pad.

Suppliers

Company
Product
Description
Supplier Links
58441 5
Sunnyvale, CA, USA
58441 5"" (127 mm) Dia. Two-Hand Gear-Driven Sander, Non-Vacuum
616026-58441
58441 5"" (127 mm) Dia. Two-Hand Gear-Driven Sander, Non-Vacuum 616026-58441
* Unique epicycloidal sanding action allows aggressive removal of material. Applications include removal and leveling of large amounts of filler materials such as glue or epoxy; leveling small welds; removing coatings. For use on materials including metal, solid surfaces, wood and fiberglass. * Ergonomically designed for low vibration and reduced sound levels. * Excellent comfort and control, especially when working on vertical sides or large tabletops. * Long handle allows for two-hand support of tool. * Includes low profile, premium urethane sanding pad.

* Unique epicycloidal sanding action allows aggressive removal of material. Applications include removal and leveling of large amounts of filler materials such as glue or epoxy; leveling small welds; removing coatings. For use on materials including metal, solid surfaces, wood and fiberglass. * Ergonomically designed for low vibration and reduced sound levels. * Excellent comfort and control, especially when working on vertical sides or large tabletops. * Long handle allows for two-hand support of tool. * Includes low profile, premium urethane sanding pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58441
Product Name 58441 5"" (127 mm) Dia. Two-Hand Gear-Driven Sander, Non-Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

7" / 9" Large Angle Sander - D28497 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
Geared Orbital Air Sander - 328B - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
BO5030 - 5" Random Orbit Sander - BO5030 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details