3M 3M 28502 Central Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp 60410013647

Description
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation easily attaches to your existing central vacuum system for efficient dust evacuation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.
Description
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation easily attaches to your existing central vacuum system for efficient dust evacuation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Suppliers

Company
Product
Description
Supplier Links
3M 28502 Central Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp - 051141-28502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28502 Central Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp
051141-28502
3M 28502 Central Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp 051141-28502
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation easily attaches to your existing central vacuum system for efficient dust evacuation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision balanced for smooth operation easily attaches to your existing central vacuum system for efficient dust evacuation. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051141-28502
Product Name 3M 28502 Central Vacuum Pneumatic Random Orbital Sander - 6 in DIA - 12,000 RPM -.28 hp
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
PW5001C - 4" Electronic Stone Polisher - PW5001C - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 2000 to 4000 rpm
View Details
5" Low Profile Random Orbit Sander - D26456 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.5 amps
View Details
Disc Sander, Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details