3M 3M 28527 Non-Vacuum Pneumatic Orbital Sander - 2 3/4 in Width - 7 3/4 in Length 60440238446

Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip. Conveniently located speed control dial and internal muffler. Ideal for flat surface finishing sealer sanding and working in tight corners. Newly designed wrist rest for more support, recessed level eliminates pinch points, composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. * Tool Size: 70 mm x 198 mm
Description
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip. Conveniently located speed control dial and internal muffler. Ideal for flat surface finishing sealer sanding and working in tight corners. Newly designed wrist rest for more support, recessed level eliminates pinch points, composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. * Tool Size: 70 mm x 198 mm

Suppliers

Company
Product
Description
Supplier Links
3M 28527 Non-Vacuum Pneumatic Orbital Sander - 2 3/4 in Width - 7 3/4 in Length - 051141-28527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28527 Non-Vacuum Pneumatic Orbital Sander - 2 3/4 in Width - 7 3/4 in Length
051141-28527
3M 28527 Non-Vacuum Pneumatic Orbital Sander - 2 3/4 in Width - 7 3/4 in Length 051141-28527
Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip. Conveniently located speed control dial and internal muffler. Ideal for flat surface finishing sealer sanding and working in tight corners. Newly designed wrist rest for more support, recessed level eliminates pinch points, composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. * Tool Size: 70 mm x 198 mm

Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip. Conveniently located speed control dial and internal muffler. Ideal for flat surface finishing sealer sanding and working in tight corners. Newly designed wrist rest for more support, recessed level eliminates pinch points, composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering. * Tool Size: 70 mm x 198 mm

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051141-28527
Product Name 3M 28527 Non-Vacuum Pneumatic Orbital Sander - 2 3/4 in Width - 7 3/4 in Length
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GV7000C - 7" Disc Sander - GV7000C - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 2500 to 4700 rpm
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
S4S 4
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details