Dynabrade, Inc. Dynabrade Speed-Lock 50143 Medium Disc Pad - 3 in DIA 616026-50143

Description
Dynabrade Speed-Lock 50143 disc pad is another outstanding product from Dynabrade. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.
Description
Dynabrade Speed-Lock 50143 disc pad is another outstanding product from Dynabrade. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Speed-Lock 50143 Medium Disc Pad - 3 in DIA - 616026-50143 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Speed-Lock 50143 Medium Disc Pad - 3 in DIA
616026-50143
Dynabrade Speed-Lock 50143 Medium Disc Pad - 3 in DIA 616026-50143
Dynabrade Speed-Lock 50143 disc pad is another outstanding product from Dynabrade. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.

Dynabrade Speed-Lock 50143 disc pad is another outstanding product from Dynabrade. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-50143
Product Name Dynabrade Speed-Lock 50143 Medium Disc Pad - 3 in DIA
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Angle Sander - 313A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
GV7000C - 7" Disc Sander - GV7000C - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 2500 to 4700 rpm
View Details
Low Speed Angle Grinder - RA5-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 5500 rpm
Power Source Air
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details