Dynabrade, Inc. 52542 2"" (51 mm) Dia. Right Angle Disc Sander 52542

Description
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.
Description
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.
Datasheet
Datasheet Summary
Powered by GS/AI

The 52542 2" (51 mm) Dia. Right Angle Disc Sander operates at a speed of 20,000 RPM and features a 1/4"-20 male spindle thread. It is designed for pneumatic use, requiring an air supply with a pressure of 90 PSIG (6.2 bars) and an air flow rate of 3.21 CFM (95 LPM). The tool has a weight of 1.1 lbs (0.5 kg) and dimensions of 6 inches (152 mm) in length and 3.25 inches (83 mm) in height. It is equipped with a standard muffler and is compatible with both 2" and 3" diameter pads, although the 3" pads are sold separately. Proper maintenance includes regular lubrication and the use of a Filter-Regulator-Lubricator to ensure optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The 52542 2" (51 mm) Dia. Right Angle Disc Sander operates at a speed of 20,000 RPM and features a 1/4"-20 male spindle thread. It is designed for pneumatic use, requiring an air supply with a pressure of 90 PSIG (6.2 bars) and an air flow rate of 3.21 CFM (95 LPM). The tool has a weight of 1.1 lbs (0.5 kg) and dimensions of 6 inches (152 mm) in length and 3.25 inches (83 mm) in height. It is equipped with a standard muffler and is compatible with both 2" and 3" diameter pads, although the 3" pads are sold separately. Proper maintenance includes regular lubrication and the use of a Filter-Regulator-Lubricator to ensure optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
52542 2
Sunnyvale, CA, USA
52542 2"" (51 mm) Dia. Right Angle Disc Sander
616026-52542
52542 2"" (51 mm) Dia. Right Angle Disc Sander 616026-52542
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.

* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52542
Product Name 52542 2"" (51 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Angle Sander - 313A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
BO3710 - Finishing Sander - BO3710 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Current 1.7 amps
View Details
Small Angle Sander - RPM25R - ATA Group
Specs
Type Sanders
Rotary Speed 25000 rpm
Power Source Air
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details