Dynabrade, Inc. 57405 2-3/4"" W x 8"" L (70 mm x 203 mm) Dynaline Sander Versatility Kit, Non-Vacuum 57405

Description
* 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Quality constructed pad is weight-mated to tool for low vibration, smooth operation and superior finishes. * Includes 57400 Dynaline; 57852 Sanding Pad (3-2/3"" wide x 7"" long premium urethane, long nap, hook-face pad); plus medium grade (94951) and very fine (94956) abrasive impregnated non-woven nylon sheets.
Description
* 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Quality constructed pad is weight-mated to tool for low vibration, smooth operation and superior finishes. * Includes 57400 Dynaline; 57852 Sanding Pad (3-2/3"" wide x 7"" long premium urethane, long nap, hook-face pad); plus medium grade (94951) and very fine (94956) abrasive impregnated non-woven nylon sheets.
Datasheet
Datasheet Summary
Powered by GS/AI

The 57405 Dynaline Sander Versatility Kit is a non-vacuum air-powered tool designed for sanding applications. It operates at a speed of 2,400 strokes per minute (SPM) at 90 PSIG (6.2 Bar) and features a stroke length of 3/8 inch (10 mm). The kit includes a quality constructed sanding pad that is weight-mated to the tool, ensuring low vibration and smooth operation for superior finishes. The dimensions of the sanding pad are 2-3/4 inches wide by 8 inches long (70 mm x 203 mm). This product is suitable for engineers looking for a reliable and efficient sanding solution in their projects.

Datasheet Summary
Powered by GS/AI

The 57405 Dynaline Sander Versatility Kit is a non-vacuum air-powered tool designed for sanding applications. It operates at a speed of 2,400 strokes per minute (SPM) at 90 PSIG (6.2 Bar) and features a stroke length of 3/8 inch (10 mm). The kit includes a quality constructed sanding pad that is weight-mated to the tool, ensuring low vibration and smooth operation for superior finishes. The dimensions of the sanding pad are 2-3/4 inches wide by 8 inches long (70 mm x 203 mm). This product is suitable for engineers looking for a reliable and efficient sanding solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
57405 2-3/4
Sunnyvale, CA, USA
57405 2-3/4"" W x 8"" L (70 mm x 203 mm) Dynaline Sander Versatility Kit, Non-Vacuum
616026-57405
57405 2-3/4"" W x 8"" L (70 mm x 203 mm) Dynaline Sander Versatility Kit, Non-Vacuum 616026-57405
* 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Quality constructed pad is weight-mated to tool for low vibration, smooth operation and superior finishes. * Includes 57400 Dynaline; 57852 Sanding Pad (3-2/3"" wide x 7"" long premium urethane, long nap, hook-face pad); plus medium grade (94951) and very fine (94956) abrasive impregnated non-woven nylon sheets.

* 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Quality constructed pad is weight-mated to tool for low vibration, smooth operation and superior finishes. * Includes 57400 Dynaline; 57852 Sanding Pad (3-2/3"" wide x 7"" long premium urethane, long nap, hook-face pad); plus medium grade (94951) and very fine (94956) abrasive impregnated non-woven nylon sheets.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-57405
Product Name 57405 2-3/4"" W x 8"" L (70 mm x 203 mm) Dynaline Sander Versatility Kit, Non-Vacuum
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9404 - 4" x 24" Belt Sander - 9404 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details
1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Disc Sander, Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details