Dynabrade, Inc. 58506 3-7/8"" W x 5-5/8"" L (99 mm x 143 mm) Dynabug II Orbital Sander, Central Vacuum 58506

Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56323 'Delta Style' Vacuum Sanding Pad, 99 mm wide (at wider end) x 143 mm long (approximately 4"" x 5-3/4""), with seven vacuum holes. Unique pad has curved edges for sanding rounded areas, and pointed tip for reaching into tight corners. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56323 'Delta Style' Vacuum Sanding Pad, 99 mm wide (at wider end) x 143 mm long (approximately 4"" x 5-3/4""), with seven vacuum holes. Unique pad has curved edges for sanding rounded areas, and pointed tip for reaching into tight corners. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58506 3-7/8
Sunnyvale, CA, USA
58506 3-7/8"" W x 5-5/8"" L (99 mm x 143 mm) Dynabug II Orbital Sander, Central Vacuum
616026-58506
58506 3-7/8"" W x 5-5/8"" L (99 mm x 143 mm) Dynabug II Orbital Sander, Central Vacuum 616026-58506
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56323 'Delta Style' Vacuum Sanding Pad, 99 mm wide (at wider end) x 143 mm long (approximately 4"" x 5-3/4""), with seven vacuum holes. Unique pad has curved edges for sanding rounded areas, and pointed tip for reaching into tight corners. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Central Vacuum DynabugII has 1"" outside diameter vacuum port, ready for connection to external vacuum source. * Includes 56323 'Delta Style' Vacuum Sanding Pad, 99 mm wide (at wider end) x 143 mm long (approximately 4"" x 5-3/4""), with seven vacuum holes. Unique pad has curved edges for sanding rounded areas, and pointed tip for reaching into tight corners. Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58506
Product Name 58506 3-7/8"" W x 5-5/8"" L (99 mm x 143 mm) Dynabug II Orbital Sander, Central Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Mini Random Orbital Sander - 3128XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Metal; MRO / Resurfacing
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
GV5010 - 5" Disc Sander - GV5010 - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 4500 rpm
View Details
6" Right Angle Random Orbit Sander with Electronic Variable Speed - DW443 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 4.3 amps
View Details
Belt Sander,Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details