3M 3M 28503 Central Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp 60410013654

Description
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation. Easily attaches to your existing central vacuum system for efficient dust evacuation. Newly designed wrist rest for more support. Recessed level eliminates pinch points. Composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.
Description
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation. Easily attaches to your existing central vacuum system for efficient dust evacuation. Newly designed wrist rest for more support. Recessed level eliminates pinch points. Composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Suppliers

Company
Product
Description
Supplier Links
3M 28503 Central Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp - 051141-28503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28503 Central Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp
051141-28503
3M 28503 Central Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp 051141-28503
Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation. Easily attaches to your existing central vacuum system for efficient dust evacuation. Newly designed wrist rest for more support. Recessed level eliminates pinch points. Composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for Smooth Operation. Easily attaches to your existing central vacuum system for efficient dust evacuation. Newly designed wrist rest for more support. Recessed level eliminates pinch points. Composite cover to prevent crack housings. Elite Series Sanders features: * A composite cover with exclusive 3M gripping material extends to the base to absorb and reduce vibrations. * The aluminum body reduces downtime, and keeps tools in service by preventing cracked housings. * The wrist rest is extended and curved for more wrist support while the level is recessed, so no pinch points. * An internal muffler decreases noise up to 6 db. Mufflers have also been relocated internally, so they won't easily break off. * Improved dust collection port - wider port for improved dust collection and improved angle on dust housing allows easier access to air filtering.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 051141-28503
Product Name 3M 28503 Central Vacuum Pneumatic Random Orbital Sander - 3 in DIA - 12,000 RPM -.28 hp
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
Extended Angle Sander - Pro Series 77A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites; Wood
Type Sanders
Mounting Handheld
View Details
LXOB01Z - 18V LXT® Lithium-Ion Cordless 5" Random Orbit Sander (Tool Only) - LXOB01Z - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details