Dynabrade, Inc. 58501 3"" W x 4-1/4"" L (76 mm x 108 mm) Dynabug II Orbital Sander, Self-Generated Vacuum 58501

Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56316 Vacuum Sanding Pad, 74 mm wide x 109 mm long (approximately 3"" x 4-1/4""). Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet
Description
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56316 Vacuum Sanding Pad, 74 mm wide x 109 mm long (approximately 3"" x 4-1/4""). Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58501 3
Sunnyvale, CA, USA
58501 3"" W x 4-1/4"" L (76 mm x 108 mm) Dynabug II Orbital Sander, Self-Generated Vacuum
616026-58501
58501 3"" W x 4-1/4"" L (76 mm x 108 mm) Dynabug II Orbital Sander, Self-Generated Vacuum 616026-58501
* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56316 Vacuum Sanding Pad, 74 mm wide x 109 mm long (approximately 3"" x 4-1/4""). Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

* Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). * Precise 3/32"" orbital motion is ideal for achieving a controlled, ultra-fine finish on a variety of surfaces. Compact size is ideal for all operators, including those with smaller hands. * Engineered and tested to ensure less tool vibration than any competitive model! Lighter tool weight minimizes hand and arm fatigue. Perfect for vertical applications. Rectangular shape sands deep into corners, where round pads cannot reach. * Self-Generated Vacuum DynabugII vacuums through the tool s exhaust. Tool has 1"" outside diameter vacuum port, ready for connection to optional dust collection systems. * Includes 56316 Vacuum Sanding Pad, 74 mm wide x 109 mm long (approximately 3"" x 4-1/4""). Comfort Platform provides additional hand and wrist support, further enhancing operator comfort. Also offers increased protection against cold air exhaust. (NOTE: Comfort Platform is removable.) Order 59330 Comfort Platform (U.S. Patent No. D610,428) separately, to install on existing tools!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-58501
Product Name 58501 3"" W x 4-1/4"" L (76 mm x 108 mm) Dynabug II Orbital Sander, Self-Generated Vacuum
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

12V Cordless Polisher/Sander - G1621 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Metal; Plastics or Composites
Type Sanders; Orbital or Planetary Motion; Buffer
Mounting Handheld
View Details
GV5010 - 5" Disc Sander - GV5010 - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 4500 rpm
View Details
5" Random Orbit Sander Kit - D26451K - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
DS20 20
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details