Dynabrade, Inc. 52634 4-1/2"" (114 mm) Dia. Right Angle Disc Sander 52634

Description
* Includes 51148 Backing Pad, 4-1/2"" (114 mm) diameter, plus mounting hardware. Accepts optional 4-1/2"" (114 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade s 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator s hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!
Datasheet
Description
* Includes 51148 Backing Pad, 4-1/2"" (114 mm) diameter, plus mounting hardware. Accepts optional 4-1/2"" (114 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade s 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator s hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52634 4-1/2
Sunnyvale, CA, USA
52634 4-1/2"" (114 mm) Dia. Right Angle Disc Sander
616026-52634
52634 4-1/2"" (114 mm) Dia. Right Angle Disc Sander 616026-52634
* Includes 51148 Backing Pad, 4-1/2"" (114 mm) diameter, plus mounting hardware. Accepts optional 4-1/2"" (114 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade s 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator s hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!

* Includes 51148 Backing Pad, 4-1/2"" (114 mm) diameter, plus mounting hardware. Accepts optional 4-1/2"" (114 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade s 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such as metal/stainless steel fabrication, composites, masonry, ironwork and general welding. Designed to the Dynabrade standard of excellence, these tools offer a wide array of features to increase efficiency and maximize operator comfort!Vibration Dampening Side Handle Specially designed to reduce vibration transfer to operator. Removable for left or right hand use. Rotational Exhaust System Rotates a full 360 degree to ensure that exhaust is directed away from operator. * Cast Aluminum Construction Tool housing and handle made of solid cast aluminum. Safety-Lock Throttle Lever Prevents accidental start-up of tool. Lever has no sharp edges or pinch-points. * Wick-Lube System for Longer Gear Life extends gear life with simple lubrication. All models include Gear Oil and Gear Oil Gun. Insulated Throttle Handle Reduces cold air transmission to operator s hand. Handle position is adjustable, increasing comfort and efficiency. * Robust 1.3 hp Air Motor 1.3 hp (970 W) governor-controlled air motor delivers powerful, efficient performance. Convenient Spindle Lock Allows quick and easy change of grinding wheel or abrasive disc. Less downtime!

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52634
Product Name 52634 4-1/2"" (114 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6030 - 6" Random Orbit Sander - BO6030 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 2.7 amps
View Details
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details