Dynabrade, Inc. 52540 2"" (51 mm) Dia. Right Angle Disc Sander 52540

Description
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.
Datasheet
Description
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52540 2
Sunnyvale, CA, USA
52540 2"" (51 mm) Dia. Right Angle Disc Sander
616026-52540
52540 2"" (51 mm) Dia. Right Angle Disc Sander 616026-52540
* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.

* Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-52540
Product Name 52540 2"" (51 mm) Dia. Right Angle Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
BO6040 - 6" Random Orbit Sander - BO6040 - Makita USA, Inc.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Rotary Speed 180 to 670 rpm
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Horizontal Wet Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details