Dynabrade, Inc. 53410 2"" (51 mm) Dia. Angle-Head Disc Sander 53410

Description
* Tool has 1/4""-28 female thread. Comes mounted with 54021 Adapter for pads with 1/4""-20 female thread. * Includes 50107 Pad (2"" diameter) for PSA (adhesive backed) abrasive discs. * Optional 54030 Rotary Sanding Head permits locking-type male thread pad to be mounted. * Optional 54585 Side Handle available.
Datasheet
Description
* Tool has 1/4""-28 female thread. Comes mounted with 54021 Adapter for pads with 1/4""-20 female thread. * Includes 50107 Pad (2"" diameter) for PSA (adhesive backed) abrasive discs. * Optional 54030 Rotary Sanding Head permits locking-type male thread pad to be mounted. * Optional 54585 Side Handle available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53410 2
Sunnyvale, CA, USA
53410 2"" (51 mm) Dia. Angle-Head Disc Sander
616026-53410
53410 2"" (51 mm) Dia. Angle-Head Disc Sander 616026-53410
* Tool has 1/4""-28 female thread. Comes mounted with 54021 Adapter for pads with 1/4""-20 female thread. * Includes 50107 Pad (2"" diameter) for PSA (adhesive backed) abrasive discs. * Optional 54030 Rotary Sanding Head permits locking-type male thread pad to be mounted. * Optional 54585 Side Handle available.

* Tool has 1/4""-28 female thread. Comes mounted with 54021 Adapter for pads with 1/4""-20 female thread. * Includes 50107 Pad (2"" diameter) for PSA (adhesive backed) abrasive discs. * Optional 54030 Rotary Sanding Head permits locking-type male thread pad to be mounted. * Optional 54585 Side Handle available.

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Sanders and Sanding Machines
Product Number 616026-53410
Product Name 53410 2"" (51 mm) Dia. Angle-Head Disc Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Orbital Air Sander - 312A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Metal; Plastics or Composites; Wood
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
View Details
GV5000 - 5" Disc Sander - GV5000 - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details
Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details