K22 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminum can with insulation sleeve. Snap in terminals for PCB mounting. Design optimized for high ripple current applications. Designed for professional applications. Ultra compact UPS, Solar inverters, High ripple current converters, Motor drives.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K22400682SHM0J214 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |