K16 Type Aluminum Electrolytic Capacitors (85 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K164001520PM0F077 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) |