KENDEIL SRL Aluminum Electrolytic Capacitor K154201020PM0F060

Description
K15 Type Aluminum Electrolytic Capacitors (105 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.
Request a Quote
Description
K15 Type Aluminum Electrolytic Capacitors (105 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K154201020PM0F060 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K154201020PM0F060
Aluminum Electrolytic Capacitor K154201020PM0F060
K15 Type Aluminum Electrolytic Capacitors (105 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.

K15 Type Aluminum Electrolytic Capacitors (105 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K154201020PM0F060
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details