KENDEIL SRL Aluminum Electrolytic Capacitor K164201220PM0N060

Description
K16 Type Aluminum Electrolytic Capacitors (85 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.
Request a Quote
Description
K16 Type Aluminum Electrolytic Capacitors (85 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - K164201220PM0N060 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
K164201220PM0N060
Aluminum Electrolytic Capacitor K164201220PM0N060
K16 Type Aluminum Electrolytic Capacitors (85 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.

K16 Type Aluminum Electrolytic Capacitors (85 °C). Surge-proof capacitor in aluminum can with insulating sleeve. Safety vent at bottom case or aside case. Snap-In Type (for printed circuit board) - 2-4 pins available; Large size snap-in can. Applications include switch-mode power supplies and industrial power electronics.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number K164201220PM0N060
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers