Surge-proof electrolytic capacitor in plastic case. Poles brought out to single or double fast-on terminals. Normally supplied with end cup. On request: bipolar cable, discharge resistance, metal mounting bracket, with or without cover.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K133202500000B2 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -25 to 75 C (-13 to 167 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Tolerance | 10 (+/- %) |