K07 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Case size optimized for Asian Market. Applications include UPS, Industrial Power, Frequency Converters, etc.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K074506820HM0L157 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) |