K21 Type Aluminum Electrolytic Capacitor. Surge-proof capacitor in aluminium can with insulation sleeve. To be mounted with ring clips or with threaded stud. Design optimized for high ripple current applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | K213501230HM0J214 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) |