DigiKey Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
Page:
1
350
400
450
500
550
600
620
630
640
650
660
670
678
679
680
681
682
683
684
685
686
687
688
689
690
700
710
720
730
740
750
800
850
900
950
1000
1050
1500
2000
2151
| Product Name | Notes |
|---|---|
| 10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 11 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 11.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 121 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 130 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 14 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 154 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 16.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 2.46 kOhms ±0.05% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| Chip Resistor | |
| P 0805 Z 1001 W N TR E2 | |
| P 0805 Z 6802 B N TR E2 | |
| P 1005 E 1001 W B TR | |
| P 1005 E 1001 W G TR E4 | |
| P 1206 C 1001 L B WP | |
| P 1206 C 1002 L B WP | |
| P 1206 C 4991 L B WP | |
| P 1206 E 1213 B B WP | |
| P 1206 E 1580 B B TR500 | |
| P11S 2 Q 0 FHK X00 CV1M 10K 10% | |
| P11S 2 Q 0 FHK X00 CV1M 1K 10% A | |
| P11S 2 Q 0 FHK X00 CV1M 20K 10% | |
| P11S 2 Q 0 FHK X00 CV1M 50K 10% | |
| P11S 2 Q 0 FHK X00 CV1M 5K 10% A | |
| P11S 2 Q 0 FHK X00 CV21 1K 10% A | |
| P11S 2 Q 0 FHK X00 CV21 5K 10% A | |
| P11S 2 Q 0 FHKX00 CV1M 100K 10% | |
| SFERNICE THIN FILMS |
| << Prev | Next >> |