DigiKey Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 350 400 450 500 550 600 620 630 640 650 660 670 674 675 676 677 678 679 680 681 682 683 684 685 686 690 700 710 720 730 740 750 800 850 900 950 1000 1500 2000 2151
Product Name Notes
1.8 MOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
536 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
787 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Chip Resistor
P 0805 E 4991 B B WP
P 0805 E 4993 B N TR1000 E2
P 0805 E 5003 B N TR E2
P 0805 E 5003 B N WP E2
P 0805 E 5362 B B TR1000
P 0805 E 6652 B B TR1000
P 0805 H 1211 B B TR
P 0805 H 1333 D B TR
P 0805 H 1501 B N TR E2
P 0805 H 1873 F B WP

<< Prev Next >>