DigiKey Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 350 400 450 500 550 600 630 640 650 660 670 680 684 685 686 687 688 689 690 691 692 693 694 695 696 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 2000 2151
Product Name Notes
47.5 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
499 Ohms ±0.05% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film
Chip Resistor
P 1206 Y 5112 W B TR
P 1206 Y 51R1 B N TR E2
P 1206 Y 5601 B B TR
P 1206 Y 5601 B N TR E2

<< Prev Next >>