DigiKey Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
Page:
1
350
400
450
500
550
600
620
630
640
650
660
670
676
677
678
679
680
681
682
683
684
685
686
687
688
690
700
710
720
730
740
750
800
850
900
950
1000
1500
2000
2151
| Product Name | Notes |
|---|---|
| 18 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| 237 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film | |
| Chip Resistor | |
| P 0805 Y 1181 L N TR E2 | |
| P 0805 Y 1500 P B WP | |
| P 0805 Y 1873 B N TR E2 | |
| P 0805 Y 2102 B N TR E2 | |
| P 0805 Y 2213 L B WP | |
| P 0805 Y 2421 B N TR E2 |
| << Prev | Next >> |